Vishay Intertechnology, Inc. 51V 500MW Zener Diode SMAZ5942B-M3/61

Description
DIODE ZENER 51V 500MW DO214AC Product overview: SMAZ5942B-M3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5942B-M3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 51V 500MW DO214AC Product overview: SMAZ5942B-M3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5942B-M3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51V 500MW Zener Diode - 287-SMAZ5942B-M3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 500MW Zener Diode
287-SMAZ5942B-M3/61
51V 500MW Zener Diode 287-SMAZ5942B-M3/61
DIODE ZENER 51V 500MW DO214AC Product overview: SMAZ5942B-M3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5942B-M3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 51V 500MW DO214AC Product overview: SMAZ5942B-M3/61 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5942B-M3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279436-SMAZ5942B-M3/61 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279436-SMAZ5942B-M3/61
Discrete Semiconductor Products - Diodes - Zener - Single 1279436-SMAZ5942B-M3/61
Win Source Part Number: 1279436-SMAZ5942B-M3 /61 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 38.8 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 70 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAZ5942

Win Source Part Number: 1279436-SMAZ5942B-M3/61
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 38.8 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 70 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5942

Buy Now Datasheet
Single Zener Diodes - SMAZ5942B-M3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5942B-M3/61-ND
Single Zener Diodes SMAZ5942B-M3/61-ND
Zener Diode 51V 500mW ±2% Surface Mount DO-214AC (SMA)

Zener Diode 51V 500mW ±2% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
1.5W,51V 5%,sma Zener Vishay - 53T2271 - Newark, An Avnet Company
Chicago, IL, United States
1.5W,51V 5%,sma Zener Vishay
53T2271
1.5W,51V 5%,sma Zener Vishay 53T2271
1.5W,51V 5%,SMA ZENER

1.5W,51V 5%,SMA ZENER

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMAZ5942B-M3/61 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5942B-M3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5942B-M3/61
DIODE ZENER 51V 500MW DO214AC

DIODE ZENER 51V 500MW DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5942B-M3/61
Zener Diodes SMAZ5942B-M3/61
Zener Diodes 1.5W,51V 5%,SMA ZENER

Zener Diodes 1.5W,51V 5%,SMA ZENER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ5942B-M3/61 1279436-SMAZ5942B-M3/61 SMAZ5942B-M3/61-ND 53T2271 SMAZ5942B-M3/61 SMAZ5942B-M3/61
Product Name 51V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 1.5W,51V 5%,sma Zener Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 70 ohms 70 ohms 70 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data