Zener Diode 8.2V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 8.2V 500MW DO214AC
Zener Diodes 1.5W,6.8V 5%,SMA ZENER
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAZ5923B-M3/5A-ND | SMAZ5923B-M3/5A | SMAZ5923B-M3/5A | 53T2246 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | 1.5W,8.2V 5%,sma Zener Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | |||
| Package | DO-214AC (SMA); SMA |