Vishay Intertechnology, Inc. 27V 500MW Zener Diode SMAZ5935B-E3/5A

Description
DIODE ZENER 27V 500MW DO214AC Product overview: SMAZ5935B-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5935B-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 500MW DO214AC Product overview: SMAZ5935B-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5935B-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 500MW Zener Diode - 287-SMAZ5935B-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 500MW Zener Diode
287-SMAZ5935B-E3/5A
27V 500MW Zener Diode 287-SMAZ5935B-E3/5A
DIODE ZENER 27V 500MW DO214AC Product overview: SMAZ5935B-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5935B-E3/5A can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 500MW DO214AC Product overview: SMAZ5935B-E3/5A from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5935B-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - SMAZ5935B-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5935B-E3/5A-ND
Single Zener Diodes SMAZ5935B-E3/5A-ND
Zener Diode 27V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 27V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279476-SMAZ5935B-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279476-SMAZ5935B-E3/5A
Discrete Semiconductor Products - Diodes - Zener - Single 1279476-SMAZ5935B-E3/5A
Win Source Part Number: 1279476-SMAZ5935B-E3 /5A Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 20.6 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 23 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAZ5935

Win Source Part Number: 1279476-SMAZ5935B-E3/5A
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 20.6 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 23 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5935

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ5935B-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5935B-E3/5A
Discrete Semiconductor Products - Diodes - Zener SMAZ5935B-E3/5A
DIODE ZENER 27V 500MW DO214AC

DIODE ZENER 27V 500MW DO214AC

Supplier's Site
Zener Diode,single, Two Terminal,27V V(Z),5%,do-214Ac / Sma Vishay - 09N4085 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,27V V(Z),5%,do-214Ac / Sma Vishay
09N4085
Zener Diode,single, Two Terminal,27V V(Z),5%,do-214Ac / Sma Vishay 09N4085
Zener Diode,Single, Two Terminal,27V V(Z),5%,DO-214AC / SMA

Zener Diode,Single, Two Terminal,27V V(Z),5%,DO-214AC / SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5935B-E3/5A
Zener Diodes SMAZ5935B-E3/5A
Zener Diodes 27 Volt 1.5 Watt 5%

Zener Diodes 27 Volt 1.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ5935B-E3/5A SMAZ5935B-E3/5A-ND 1279476-SMAZ5935B-E3/5A SMAZ5935B-E3/5A 09N4085 SMAZ5935B-E3/5A
Product Name 27V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diode,single, Two Terminal,27V V(Z),5%,do-214Ac / Sma Vishay Zener Diodes
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMA); SMA SMA
RoHS Compliant RoHS
VZ 27 volts 27 volts 27 volts
ZZT 23 ohms 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data