CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68331CAG16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CAG16 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU 32B MCU GPT SIM QSM
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 16MHZ, LQFP-144; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:Coldfir
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
IC MCU 32BIT ROMLESS 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68331CAG16-ND | 685-MC68331CAG16 | MC68331CAG16 | 11J9407 | MC68331CAG16 | MC68331CAG16 | MC68331CAG16 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Coldfire V1, 16Mhz, Lqfp-144; Product Range Nxp | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts | |||
| Serial Interface | SPI; SCI; UART; USART | SCI/SPI |