Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF466LPMC1-G-JNE2 MB9BF466LPMC1-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787484-MB9BF466LPMC1 -G-JNE2 Series: FM4 MB9B460L Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-M4F Speed: 160MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, CSIO, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 15x12b, A/D 2x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MB9BF466LPMC1 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): PIC32MX675F256HT-80I /PT; PIC32MX675F256H-80I/ PT; R5F52316AGFM#30; PIC32MX150F256HT-50I /PT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787484-MB9BF466LPMC1 -G-JNE2 Series: FM4 MB9B460L Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-M4F Speed: 160MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, CSIO, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 15x12b, A/D 2x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MB9BF466LPMC1 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): PIC32MX675F256HT-80I /PT; PIC32MX675F256H-80I/ PT; R5F52316AGFM#30; PIC32MX150F256HT-50I /PT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF466LPMC1-G-JNE2 - 787484-MB9BF466LPMC1-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF466LPMC1-G-JNE2
787484-MB9BF466LPMC1-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF466LPMC1-G-JNE2 787484-MB9BF466LPMC1-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787484-MB9BF466LPMC1 -G-JNE2 Series: FM4 MB9B460L Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-M4F Speed: 160MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, CSIO, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 15x12b, A/D 2x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MB9BF466LPMC1 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): PIC32MX675F256HT-80I /PT; PIC32MX675F256H-80I/ PT; R5F52316AGFM#30; PIC32MX150F256HT-50I /PT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787484-MB9BF466LPMC1-G-JNE2
Series: FM4 MB9B460L
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-M4F
Speed: 160MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, CSIO, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 15x12b, A/D 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MB9BF466LPMC1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): PIC32MX675F256HT-80I/PT; PIC32MX675F256H-80I/PT; R5F52316AGFM#30; PIC32MX150F256HT-50I/PT;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9BF466LPMC1-G-JNE2
ARM Microcontrollers - MCU MB9BF466LPMC1-G-JNE2
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet
Microcontrollers - MB9BF466LPMC1-G-JNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB9BF466LPMC1-G-JNE2
Microcontrollers MB9BF466LPMC1-G-JNE2
ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4F FM4 MB9B460L Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 64-LQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787484-MB9BF466LPMC1-G-JNE2 MB9BF466LPMC1-G-JNE2 MB9BF466LPMC1-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF466LPMC1-G-JNE2 ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 160 MHz 160 MHz
RAM 544 KB 64 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details