The MC68332AVEH25 is a 32-bit modular microcontroller from Quarktwin Technology Ltd., designed for high-performance data manipulation and integration with various peripheral subsystems. It features a CPU32 core, a system integration module, a time processor unit, a queued serial module, and a 2-Kbyte static RAM module with TPU emulation capability. The microcontroller operates with a maximum system clock speed of 20.97 MHz and supports clock rate changes during operation without affecting register and memory contents. Its high-density complementary metal-oxide semiconductor (HCMOS) architecture ensures low power consumption, which can be further reduced by utilizing the low-power stop command. The device is suitable for applications requiring robust performance and flexibility in clock management.
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 132-PQFP (24.13x24.13)
32-bit Microcontrollers - MCU 32B MCU 2KRAM TPU QSM
IC MCU 32BIT ROMLESS 132PQFP
IC MCU 32BIT ROMLESS 132PQFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 132-PQFP (24.13x24.13)
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68332AVEH25-ND | MC68332AVEH25 | MC68332AVEH25 | MC68332AVEH25 | MC68332AVEH25 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |