Win Source Part Number: 1076349-MB9BF166NPMC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 MB9B160R
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Bulk
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): MB9BF566NPMC-G-JNE2;
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPMB9BF166NPMC-G
Product Status: Obsolete
ARM Microcontrollers - MCU 64KB RAM/512KB FLASH 160MHz Clock
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1076349-MB9BF166NPMC-G-JNE2 | MB9BF166NPMC-G-JNE2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Clock Speed | 160 MHz | |
| RAM | 544 KB | |
| ROM Type | Flash; FLASH |