Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF316NPMC-G-JNE2 MB9BF316NPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787483-MB9BF316NPMC- G-JNE2 Series: FM3 MB9B310R Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 144MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I2C, LIN, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MB9BF316 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LM3S5C31-IQC80-A0; LM3S5C31-IQC80-A1; LM3S3N26-EQC20-C0T; LM3S2412-IQC25-A2T; ECCN: 3A991.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787483-MB9BF316NPMC- G-JNE2 Series: FM3 MB9B310R Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 144MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I2C, LIN, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MB9BF316 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LM3S5C31-IQC80-A0; LM3S5C31-IQC80-A1; LM3S3N26-EQC20-C0T; LM3S2412-IQC25-A2T; ECCN: 3A991.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF316NPMC-G-JNE2 - 787483-MB9BF316NPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF316NPMC-G-JNE2
787483-MB9BF316NPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF316NPMC-G-JNE2 787483-MB9BF316NPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787483-MB9BF316NPMC- G-JNE2 Series: FM3 MB9B310R Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 144MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CSIO, EBI/EMI, I2C, LIN, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MB9BF316 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): LM3S5C31-IQC80-A0; LM3S5C31-IQC80-A1; LM3S3N26-EQC20-C0T; LM3S2412-IQC25-A2T; ECCN: 3A991.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787483-MB9BF316NPMC-G-JNE2
Series: FM3 MB9B310R
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 144MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CSIO, EBI/EMI, I2C, LIN, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MB9BF316
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): LM3S5C31-IQC80-A0; LM3S5C31-IQC80-A1; LM3S3N26-EQC20-C0T; LM3S2412-IQC25-A2T;
ECCN: 3A991.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9BF316NPMC-G-JNE2
ARM Microcontrollers - MCU MB9BF316NPMC-G-JNE2
ARM Microcontrollers - MCU 64K RAM/512K FLASH 144MHz Clock

ARM Microcontrollers - MCU 64K RAM/512K FLASH 144MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787483-MB9BF316NPMC-G-JNE2 MB9BF316NPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF316NPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 144 MHz
RAM 544 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers