HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
Manufacturer: NXP
Win Source Part Number: 022714-MC68HC705C8AC
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Family Name: MC68HC705
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (17.525x17.525)
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 304 x 8
Alternative Parts (Cross-Reference): DS87C520-QNL/T&R; DS87C520+QNL; DS87C520-QNL+T&R;
Introduction Date: July 06, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
IC MCU 8BIT 8KB OTP 44PLCC Product overview: MC68HC705C8ACFNE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC705C8ACFNE
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU HC05 CORE + 8K RAM + EPR
IC MCU 8BIT 8KB OTP 44PLCC
IC MCU 8BIT 8KB OTP 44PLCC
IC MCU 8BIT 8KB OTP 44PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HC705C8ACFNE-ND | 022714-MC68HC705C8ACFNE | 685-MC68HC705C8ACFNE | MC68HC705C8ACFNE | MC68HC705C8ACFNE | MC68HC705C8ACFNE | MC68HC705C8ACFNE | MC68HC705C8ACFNE |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC68HC705C8ACFNE | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 2.1 MHz | 2.1 MHz | 2.1 MHz | 2.1 MHz | 2.1 MHz | |||
| RAM | 0.3040 KB | 8 KB | 0.3040 KB | 0.3040 KB | 0.3040 KB | 304 KB | ||
| ROM | 8 KB | |||||||
| ROM Type | OTP | OTP; OTP | OTP; OTP | OTP; OTP |