NXP Semiconductors Microcontrollers MC908AP16ACFAE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908AP16ACFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908AP16ACFAE-ND
Microcontrollers MC908AP16ACFAE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908AP16ACFAE - 788040-MC908AP16ACFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908AP16ACFAE
788040-MC908AP16ACFAE
Embedded - Embedded - Microcontrollers - MC908AP16ACFAE 788040-MC908AP16ACFAE
Manufacturer: NXP Win Source Part Number: 788040-MC908AP16ACFA E Series: HC08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC08 Speed: 8MHz Package: 48-LQFP Core Size: 8-Bit Connectivity: I2C, IRSCI, SCI, SPI Peripherals: LED, LVD, POR, PWM Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: MC908AP16A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): uPD78F0515AGAA-GAM-G ; UPD78F0515AGA-GAM-E1 -AX; uPD 78F0515DAGA-GAM-AX; uPD78F0515AGA-GAM-AX ; Introduction Date: March 22, 2006 ECCN: EAR99 Country of Origin: China, Taiwan, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788040-MC908AP16ACFAE
Series: HC08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: I2C, IRSCI, SCI, SPI
Peripherals: LED, LVD, POR, PWM
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: MC908AP16A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): uPD78F0515AGAA-GAM-G; UPD78F0515AGA-GAM-E1-AX; uPD 78F0515DAGA-GAM-AX; uPD78F0515AGA-GAM-AX;
Introduction Date: March 22, 2006
ECCN: EAR99
Country of Origin: China, Taiwan, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC908AP16ACFAE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC908AP16ACFAE
IC MCU 8BIT 16KB FLASH 48LQFP Product overview: MC908AP16ACFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP16ACFAE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 48LQFP Product overview: MC908AP16ACFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP16ACFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908AP16ACFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AP16ACFAE
Microcontrollers MC908AP16ACFAE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC908AP16ACFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AP16ACFAE
Microcontrollers MC908AP16ACFAE
M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908AP16ACFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908AP16ACFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908AP16ACFAE
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - MC908AP16ACFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908AP16ACFAE
Embedded - Microcontrollers MC908AP16ACFAE
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908AP16ACFAE
8-bit Microcontrollers - MCU MC908AP16ACFAE
8-bit Microcontrollers - MCU MCU 16K FLSH HS OSC

8-bit Microcontrollers - MCU MCU 16K FLSH HS OSC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908AP16ACFAE-ND 788040-MC908AP16ACFAE 685-MC908AP16ACFAE MC908AP16ACFAE MC908AP16ACFAE MC908AP16ACFAE MC908AP16ACFAE MC908AP16ACFAE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC908AP16ACFAE 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details