RISC Microcontroller, CMOS
ARM Microcontrollers - MCU MM MCU
ARM® Cortex®-M3 FM3 MB9AAA0N Microcontroller IC 32-Bit Single-Core 20MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
| Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB9AFAA1NPMC-G-SNE2 | MB9AFAA1NPMC-G-SNE2 | MB9AFAA1NPMC-G-SNE2 |
| Product Name | ARM Microcontrollers - MCU | Microcontrollers | |
| Life Cycle Stage | Obsolete | Active | |
| Package Type | QFP; Other; LQFP100 | QFP; Other; 100-LQFP | |
| Data Bus | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 20 MHz |