NXP Semiconductors Microcontrollers MC68HC908QT2CPE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-PDIP
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC908QT2CPE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908QT2CPE-ND
Microcontrollers MC68HC908QT2CPE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-MC68HC908QT2CPE
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-MC68HC908QT2CPE
IC MCU 8BIT 1.5KB FLASH 8DIP Product overview: MC68HC908QT2CPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QT2CPE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 8DIP Product overview: MC68HC908QT2CPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QT2CPE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908QT2CPE - 787917-MC68HC908QT2CPE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908QT2CPE
787917-MC68HC908QT2CPE
Embedded - Embedded - Microcontrollers - MC68HC908QT2CPE 787917-MC68HC908QT2CPE
Manufacturer: NXP Win Source Part Number: 787917-MC68HC908QT2C PE Series: HC08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC08 Speed: 8MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MC68HC908QT2CDW; MC68HC908QT2CPE; MC68HC908QT2CP; MCHC908QT2CDWER; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787917-MC68HC908QT2CPE
Series: HC08
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 5
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MC68HC908QT2CDW; MC68HC908QT2CPE; MC68HC908QT2CP; MCHC908QT2CDWER;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908QT2CPE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908QT2CPE
Embedded - Microcontrollers MC68HC908QT2CPE
IC MCU 8BIT 1.5KB FLASH 8DIP

IC MCU 8BIT 1.5KB FLASH 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC68HC908QT2CPE
8-bit Microcontrollers - MCU MC68HC908QT2CPE
8-bit Microcontrollers - MCU 1.5K FLASH W/ADC

8-bit Microcontrollers - MCU 1.5K FLASH W/ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC908QT2CPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC908QT2CPE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC908QT2CPE
IC MCU 8BIT 1.5KB FLASH 8DIP

IC MCU 8BIT 1.5KB FLASH 8DIP

Supplier's Site
Microcontrollers - MC68HC908QT2CPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908QT2CPE
Microcontrollers MC68HC908QT2CPE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-PDIP

Buy Now
Microcontrollers - MC68HC908QT2CPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908QT2CPE
Microcontrollers MC68HC908QT2CPE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Dip-8; Product Range Nxp - 25K5940 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Dip-8; Product Range Nxp
25K5940
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Dip-8; Product Range Nxp 25K5940
MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, DIP-8; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, DIP-8; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC68HC908QT2CPE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC908QT2CPE
Microcontrollers MC68HC908QT2CPE
IC MCU 8BIT 1.5KB FLASH 8DIP

IC MCU 8BIT 1.5KB FLASH 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC908QT2CPE-ND 685-MC68HC908QT2CPE 787917-MC68HC908QT2CPE MC68HC908QT2CPE MC68HC908QT2CPE MC68HC908QT2CPE MC68HC908QT2CPE MC68HC908QT2CPE 25K5940 MC68HC908QT2CPE
Product Name Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC908QT2CPE Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Dip-8; Product Range Nxp Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 1.5 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details