CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16.78MHz ROMless 132-PQFP (24.13x24.13)
IC MCU 32BIT ROMLESS 132PQFP Product overview: MC68LK332ACEH16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68LK332ACEH16 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU 32BIT MCU 2KRAM TPU QSM
IC MCU 32BIT ROMLESS 132PQFP
MICROCONTROLLER MCU, 32 BIT, 16MHZ, PQFP-132; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:16MHz; Program Memory Size:-; RAM Memory Size:2KB; No. of Pins:132Pins RoHS Compliant: Yes
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16.78MHz ROMless 132-PQFP (24.13x24.13)
IC MCU 32BIT ROMLESS 132PQFP
IC MCU 32BIT ROMLESS 132PQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68LK332ACEH16-ND | 685-MC68LK332ACEH16 | MC68LK332ACEH16 | MC68LK332ACEH16 | 11J9391 | MC68LK332ACEH16 | MC68LK332ACEH16 | MC68LK332ACEH16 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, 16Mhz, Pqfp-132; Product Range Nxp | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 16.78 MHz | 16 MHz | 16 MHz | 16.78 MHz | 16.78 MHz | 16.78 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | |||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts |