NXP Semiconductors Microcontrollers MC68711E20CFNE3

Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68711E20CFNE3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68711E20CFNE3-ND
Microcontrollers MC68711E20CFNE3-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 20KB Embedded Microcontroller MCU
685-MC68711E20CFNE3
8-bit 8BIT 20KB Embedded Microcontroller MCU 685-MC68711E20CFNE3
IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68711E20CFNE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68711E20CFNE3 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68711E20CFNE3 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68711E20CFNE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - MC68711E20CFNE3 - 787852-MC68711E20CFNE3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68711E20CFNE3
787852-MC68711E20CFNE3
Embedded - Embedded - Microcontrollers - MC68711E20CFNE3 787852-MC68711E20CFNE3
Manufacturer: NXP Win Source Part Number: 787852-MC68711E20CFN E3 Series: HC11 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 3MHz Package: 52-LCC (J-Lead) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 38 Program Memory Size: 20KB (20K x 8) Program Memory Type: One Time Programmable(OTP) EEPROM Size: 512 x 8 RAM Size: 768 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: MC68711E20 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): DS83C530-QCL+; XC705B32CFNE; AT89C5131-S3SIM; AT89C5131A-S3SUM; Introduction Date: September 24, 2005 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787852-MC68711E20CFNE3
Series: HC11
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC11
Speed: 3MHz
Package: 52-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 38
Program Memory Size: 20KB (20K x 8)
Program Memory Type: One Time Programmable(OTP)
EEPROM Size: 512 x 8
RAM Size: 768 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: MC68711E20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-PLCC (19.1x19.1)
Alternative Parts (Cross-Reference): DS83C530-QCL+; XC705B32CFNE; AT89C5131-S3SIM; AT89C5131A-S3SUM;
Introduction Date: September 24, 2005
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 8Bit, 68Hc11E, 3Mhz, Lcc-52; Product Range Nxp - 45AC7330 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 68Hc11E, 3Mhz, Lcc-52; Product Range Nxp
45AC7330
Mcu, 8Bit, 68Hc11E, 3Mhz, Lcc-52; Product Range Nxp 45AC7330
MCU, 8BIT, 68HC11E, 3MHZ, LCC-52; Product Range:HC11 Family 68HC711EX Series Microcontrollers; CPU Speed:3MHz; Program Memory Size:-; RAM Memory Size:768Byte; No. of Pins:52Pins; MCU Case Style:LCC; No. of I/O s:38I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 68HC11E, 3MHZ, LCC-52; Product Range:HC11 Family 68HC711EX Series Microcontrollers; CPU Speed:3MHz; Program Memory Size:-; RAM Memory Size:768Byte; No. of Pins:52Pins; MCU Case Style:LCC; No. of I/O s:38I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MC68711E20CFNE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68711E20CFNE3
Microcontrollers MC68711E20CFNE3
HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now
Embedded - Microcontrollers - MC68711E20CFNE3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68711E20CFNE3
Embedded - Microcontrollers MC68711E20CFNE3
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC68711E20CFNE3
8-bit Microcontrollers - MCU MC68711E20CFNE3
8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM

8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM

Buy Now Datasheet
Microcontrollers - MC68711E20CFNE3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68711E20CFNE3
Microcontrollers MC68711E20CFNE3
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68711E20CFNE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68711E20CFNE3
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68711E20CFNE3
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68711E20CFNE3-ND 685-MC68711E20CFNE3 787852-MC68711E20CFNE3 45AC7330 MC68711E20CFNE3 MC68711E20CFNE3 MC68711E20CFNE3 MC68711E20CFNE3 MC68711E20CFNE3
Product Name Microcontrollers 8-bit 8BIT 20KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68711E20CFNE3 Mcu, 8Bit, 68Hc11E, 3Mhz, Lcc-52; Product Range Nxp Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 3 MHz 3 MHz 3 MHz 3 MHz 3 MHz 3 MHz
Bits 8 Bit
RAM 0.7680 KB 0.7680 KB 20 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
ROM 20 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details