NXP Semiconductors Microcontrollers MC68HC908QY1CDTE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC908QY1CDTE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908QY1CDTE-ND
Microcontrollers MC68HC908QY1CDTE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908QY1CDTE - 883550-MC68HC908QY1CDTE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908QY1CDTE
883550-MC68HC908QY1CDTE
Embedded - Embedded - Microcontrollers - MC68HC908QY1CDTE 883550-MC68HC908QY1CDTE
Manufacturer: NXP Win Source Part Number: 883550-MC68HC908QY1C DTE Series: HC08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP Core Processor: HC08 Speed: 8MHz Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 13 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Not For New Designs Family Name: MC68 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883550-MC68HC908QY1CDTE
Series: HC08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP
Core Processor: HC08
Speed: 8MHz
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Not For New Designs
Family Name: MC68
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-MC68HC908QY1CDTE
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-MC68HC908QY1CDTE
IC MCU 8BIT 1.5KB FLASH 16TSSOP Product overview: MC68HC908QY1CDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QY1CDTE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 16TSSOP Product overview: MC68HC908QY1CDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QY1CDTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC908QY1CDTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC908QY1CDTE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC908QY1CDTE
IC MCU 8BIT 1.5KB FLASH 16TSSOP

IC MCU 8BIT 1.5KB FLASH 16TSSOP

Supplier's Site
Embedded - Microcontrollers - MC68HC908QY1CDTE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908QY1CDTE
Embedded - Microcontrollers MC68HC908QY1CDTE
IC MCU 8BIT 1.5KB FLASH 16TSSOP

IC MCU 8BIT 1.5KB FLASH 16TSSOP

Supplier's Site Datasheet
Ic, 8Bit Mcu, Hc08, 8Mhz, Tssop-16; Product Range Nxp - 25K5946 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Mcu, Hc08, 8Mhz, Tssop-16; Product Range Nxp
25K5946
Ic, 8Bit Mcu, Hc08, 8Mhz, Tssop-16; Product Range Nxp 25K5946
IC, 8BIT MCU, HC08, 8MHZ, TSSOP-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:-; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:TSSOP; No. of I/O s:14I/O s RoHS Compliant: Yes

IC, 8BIT MCU, HC08, 8MHZ, TSSOP-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:-; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:TSSOP; No. of I/O s:14I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC68HC908QY1CDTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908QY1CDTE
Microcontrollers MC68HC908QY1CDTE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - MC68HC908QY1CDTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908QY1CDTE
Microcontrollers MC68HC908QY1CDTE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC68HC908QY1CDTE
8-bit Microcontrollers - MCU MC68HC908QY1CDTE
8-bit Microcontrollers - MCU 1.5K FLASH W/O ADC

8-bit Microcontrollers - MCU 1.5K FLASH W/O ADC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC908QY1CDTE-ND 883550-MC68HC908QY1CDTE 685-MC68HC908QY1CDTE MC68HC908QY1CDTE MC68HC908QY1CDTE 25K5946 MC68HC908QY1CDTE MC68HC908QY1CDTE MC68HC908QY1CDTE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC68HC908QY1CDTE 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Ic, 8Bit Mcu, Hc08, 8Mhz, Tssop-16; Product Range Nxp Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.1280 KB 1.5 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 1.5 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C509LMDBFXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details