IC MCU 8BIT 16KB FLASH 44QFP Product overview: MC908AP16ACFBER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP16ACFBER can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 022946-MC908AP16ACFB
Packaging: Reel - TR
Core Processor: HC08
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): TMP87PH47UG; MC908AP16ACFBE; STM8S207SBT3B;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 44-QFP (10x10)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 44-QFP (10x10)
IC MCU 8BIT 16KB FLASH 44QFP
IC MCU 8BIT 16KB FLASH 44QFP
8-bit Microcontrollers - MCU MCU 16K FLSH HS OSC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC908AP16ACFBER | 022946-MC908AP16ACFBER | MC908AP16ACFBER-ND | MC908AP16ACFBER | MC908AP16ACFBER | MC908AP16ACFBER | MC908AP16ACFBER |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC908AP16ACFBER | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Serial Interface | SCI/SPI | SPI; SCI |