NXP Semiconductors 8-bit 8BIT 20KB Embedded Microcontroller MCU MC68711E20CFNE4

Description
IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68711E20CFNE4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68711E20CFNE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68711E20CFNE4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68711E20CFNE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 20KB Embedded Microcontroller MCU
685-MC68711E20CFNE4
8-bit 8BIT 20KB Embedded Microcontroller MCU 685-MC68711E20CFNE4
IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68711E20CFNE4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68711E20CFNE4 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68711E20CFNE4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68711E20CFNE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - MC68711E20CFNE4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68711E20CFNE4-ND
Microcontrollers MC68711E20CFNE4-ND
HC11 HC11 Microcontroller IC 8-Bit 4MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 4MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68711E20CFNE4 - 207936-MC68711E20CFNE4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68711E20CFNE4
207936-MC68711E20CFNE4
Embedded - Embedded - Microcontrollers - MC68711E20CFNE4 207936-MC68711E20CFNE4
Manufacturer: NXP Win Source Part Number: 207936-MC68711E20CFN E4 Packaging: Tube/Rail Core Processor: HC11 Number of I/O: 38 Program Memory Size: 20KB (20K x 8) Program Memory Type: OTP EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Family Name: MC68711E20 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Speed(Frequency): 4MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): DS87C530-QCL; DS83C530-QCL; AT89C51AC3-S3SIM; T83C5112-S3RIL; Introduction Date: September 24, 2005 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 207936-MC68711E20CFNE4
Packaging: Tube/Rail
Core Processor: HC11
Number of I/O: 38
Program Memory Size: 20KB (20K x 8)
Program Memory Type: OTP
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Family Name: MC68711E20
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.1x19.1)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): DS87C530-QCL; DS83C530-QCL; AT89C51AC3-S3SIM; T83C5112-S3RIL;
Introduction Date: September 24, 2005
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC68711E20CFNE4
8-bit Microcontrollers - MCU MC68711E20CFNE4
8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM

8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM

Buy Now Datasheet
Microcontrollers - MC68711E20CFNE4 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68711E20CFNE4
Microcontrollers MC68711E20CFNE4
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM - 568-MC68711E20CFNE4 - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM
568-MC68711E20CFNE4
8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM 568-MC68711E20CFNE4
8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM

8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68711E20CFNE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68711E20CFNE4
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68711E20CFNE4
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site
Embedded - Microcontrollers - MC68711E20CFNE4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68711E20CFNE4
Embedded - Microcontrollers MC68711E20CFNE4
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site Datasheet
Microcontrollers - MC68711E20CFNE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68711E20CFNE4
Microcontrollers MC68711E20CFNE4
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet
Microcontrollers - MC68711E20CFNE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68711E20CFNE4
Microcontrollers MC68711E20CFNE4
HC11 HC11 Microcontroller IC 8-Bit 4MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 4MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now
Microcontrollers - MC68711E20CFNE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68711E20CFNE4
Microcontrollers MC68711E20CFNE4
HC11 HC11 Microcontroller IC 8-Bit 4MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 4MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Hc11, 4Mhz, Lcc-52; Product Range Nxp - 68K1079 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Hc11, 4Mhz, Lcc-52; Product Range Nxp
68K1079
Microcontroller Mcu, 8 Bit, Hc11, 4Mhz, Lcc-52; Product Range Nxp 68K1079
MICROCONTROLLER MCU, 8 BIT, HC11, 4MHZ, LCC-52; Product Range:HC11 Family 68HC711EX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:20KB; RAM Memory Size:768Byte; No. of Pins:52Pins; MCU Case Style:LCC; No. of Timers:1 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, HC11, 4MHZ, LCC-52; Product Range:HC11 Family 68HC711EX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:20KB; RAM Memory Size:768Byte; No. of Pins:52Pins; MCU Case Style:LCC; No. of Timers:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68711E20CFNE4 MC68711E20CFNE4-ND 207936-MC68711E20CFNE4 MC68711E20CFNE4 MC68711E20CFNE4 568-MC68711E20CFNE4 MC68711E20CFNE4 MC68711E20CFNE4 MC68711E20CFNE4 MC68711E20CFNE4 MC68711E20CFNE4 68K1079
Product Name 8-bit 8BIT 20KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC68711E20CFNE4 8-bit Microcontrollers - MCU Microcontrollers 8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Hc11, 4Mhz, Lcc-52; Product Range Nxp
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.7680 KB 0.7680 KB 20 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB 0.7680 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 5.5 volts
Package Type Other; Tray Other; 52-LCC (J-Lead) PLCC; Other; 52-PLCC (19.1x19.1) Other; 52-LCC (J-Lead) Other; 52-LCC (J-Lead) LCCC; Other; 52-LCC (J-Lead) Other; 52-LCC (J-Lead) Other; 52-LCC (J-Lead) Other; LCC
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details