NXP Semiconductors Embedded - Embedded - Microcontrollers - MC908AB32MFUE MC908AB32MFUE

Description
Manufacturer: NXP Win Source Part Number: 926389-MC908AB32MFUE Series: HC08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14) Core Processor: HC08 Speed: 8MHz Package: Tray Package: 64-QFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, PWM Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Not For New Designs Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926389-MC908AB32MFUE Series: HC08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14) Core Processor: HC08 Speed: 8MHz Package: Tray Package: 64-QFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, PWM Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Not For New Designs Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC908AB32MFUE - 926389-MC908AB32MFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908AB32MFUE
926389-MC908AB32MFUE
Embedded - Embedded - Microcontrollers - MC908AB32MFUE 926389-MC908AB32MFUE
Manufacturer: NXP Win Source Part Number: 926389-MC908AB32MFUE Series: HC08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14) Core Processor: HC08 Speed: 8MHz Package: Tray Package: 64-QFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, PWM Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Not For New Designs Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926389-MC908AB32MFUE
Series: HC08
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
Core Processor: HC08
Speed: 8MHz
Package: Tray
Package: 64-QFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, PWM
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Not For New Designs
Family Name: MC908
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 420
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MC908AB32MFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908AB32MFUE-ND
Microcontrollers MC908AB32MFUE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-MC908AB32MFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC908AB32MFUE
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC908AB32MFUE
IC MCU 8BIT 32KB FLASH 64QFP Product overview: MC908AB32MFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AB32MFUE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64QFP Product overview: MC908AB32MFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AB32MFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC908AB32MFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908AB32MFUE
Embedded - Microcontrollers MC908AB32MFUE
IC MCU 8BIT 32KB FLASH 64QFP

IC MCU 8BIT 32KB FLASH 64QFP

Supplier's Site Datasheet
Microcontrollers - MC908AB32MFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC908AB32MFUE
Microcontrollers MC908AB32MFUE
IC MCU 8BIT 32KB FLASH 64QFP

IC MCU 8BIT 32KB FLASH 64QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908AB32MFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908AB32MFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908AB32MFUE
IC MCU 8BIT 32KB FLASH 64QFP

IC MCU 8BIT 32KB FLASH 64QFP

Supplier's Site
Microcontrollers - MC908AB32MFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AB32MFUE
Microcontrollers MC908AB32MFUE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MC908AB32MFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AB32MFUE
Microcontrollers MC908AB32MFUE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
MCU 8-bit HC08 HC08 CISC 32KB Flash 3.3V/5V Automotive 64-Pin PQFP Tray - 568-MC908AB32MFUE - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit HC08 HC08 CISC 32KB Flash 3.3V/5V Automotive 64-Pin PQFP Tray
568-MC908AB32MFUE
MCU 8-bit HC08 HC08 CISC 32KB Flash 3.3V/5V Automotive 64-Pin PQFP Tray 568-MC908AB32MFUE
MCU 8-bit HC08 HC08 CISC 32KB Flash 3.3V/5V Automotive 64-Pin PQFP Tray

MCU 8-bit HC08 HC08 CISC 32KB Flash 3.3V/5V Automotive 64-Pin PQFP Tray

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908AB32MFUE
8-bit Microcontrollers - MCU MC908AB32MFUE
8-bit Microcontrollers - MCU 32K FLASH & 512 EE

8-bit Microcontrollers - MCU 32K FLASH & 512 EE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926389-MC908AB32MFUE MC908AB32MFUE-ND 685-MC908AB32MFUE MC908AB32MFUE MC908AB32MFUE MC908AB32MFUE MC908AB32MFUE MC908AB32MFUE 568-MC908AB32MFUE MC908AB32MFUE
Product Name Embedded - Embedded - Microcontrollers - MC908AB32MFUE Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers MCU 8-bit HC08 HC08 CISC 32KB Flash 3.3V/5V Automotive 64-Pin PQFP Tray 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 33.6 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details