Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF522KPMC-G-JNE2 MB9BF522KPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806314-MB9BF522KPMC- G-JNE2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 72MHz Core Size: 32-Bit Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b; D/A 2x10b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806314-MB9BF522KPMC- G-JNE2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 72MHz Core Size: 32-Bit Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b; D/A 2x10b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF522KPMC-G-JNE2 - 806314-MB9BF522KPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF522KPMC-G-JNE2
806314-MB9BF522KPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF522KPMC-G-JNE2 806314-MB9BF522KPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 806314-MB9BF522KPMC- G-JNE2 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 72MHz Core Size: 32-Bit Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 160KB (160K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b; D/A 2x10b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 806314-MB9BF522KPMC-G-JNE2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 72MHz
Core Size: 32-Bit
Connectivity: CANbus, CSIO, I2C, LINbus, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x12b; D/A 2x10b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9BF522KPMC-G-JNE2
ARM Microcontrollers - MCU MB9BF522KPMC-G-JNE2
ARM Microcontrollers - MCU 16K RAM/128K FLASH 72MHz Clock

ARM Microcontrollers - MCU 16K RAM/128K FLASH 72MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806314-MB9BF522KPMC-G-JNE2 MB9BF522KPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF522KPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 72 MHz
RAM 160 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers