Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076355-MB9BF324KPMC
Mounting: SMD (SMT)
Frequency: 72 MHz
Memory Type: FLASH
Memory Size: 288 kB
Interface: EBI/EMI, I2C, LIN, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): MB9BF524KPMC-G-JNE2;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
Core Architecture: ARM
Number of I/Os: 35
ARM Microcontrollers - MCU 32K RAM/256K FLASH 72MHz Clock
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1076355-MB9BF324KPMC-G-JNE2 | MB9BF324KPMC-G-JNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB9BF324KPMC-G-JNE2 | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit |