NXP Semiconductors Microcontrollers MC11E1CPBE2

Description
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-TQFP (10x10)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC11E1CPBE2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC11E1CPBE2-ND
Microcontrollers MC11E1CPBE2-ND
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-TQFP (10x10)

HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC11E1CPBE2 - 787689-MC11E1CPBE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC11E1CPBE2
787689-MC11E1CPBE2
Embedded - Embedded - Microcontrollers - MC11E1CPBE2 787689-MC11E1CPBE2
Manufacturer: NXP Win Source Part Number: 787689-MC11E1CPBE2 Series: HC11 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC11 Speed: 2MHz Package: 52-LQFP Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 38 Program Memory Type: ROMless EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: MC11E1 Categories: Integrated Circuits (ICs) Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): ADuC846BS62-5 ; ADuC846BS62-3; ADUC844BS62-5-U3; ADuC844BS62-3; Introduction Date: August 16, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787689-MC11E1CPBE2
Series: HC11
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC11
Speed: 2MHz
Package: 52-LQFP
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 38
Program Memory Type: ROMless
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: MC11E1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): ADuC846BS62-5 ; ADuC846BS62-3; ADUC844BS62-5-U3; ADuC844BS62-3;
Introduction Date: August 16, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC11E1CPBE2 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, 2MHz, HCMOS, PQFP52

Microcontroller, 8-Bit, 2MHz, HCMOS, PQFP52

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC11E1CPBE2
8-bit 8BIT Embedded Microcontroller MCU 685-MC11E1CPBE2
IC MCU 8BIT ROMLESS 52TQFP Product overview: MC11E1CPBE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC11E1CPBE2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 52TQFP Product overview: MC11E1CPBE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC11E1CPBE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC11E1CPBE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC11E1CPBE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MC11E1CPBE2
IC MCU 8BIT ROMLESS 52TQFP

IC MCU 8BIT ROMLESS 52TQFP

Supplier's Site
Microcontrollers - MC11E1CPBE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC11E1CPBE2
Microcontrollers MC11E1CPBE2
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-TQFP (10x10)

HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC11E1CPBE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC11E1CPBE2
Microcontrollers MC11E1CPBE2
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-TQFP (10x10)

HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC11E1CPBE2
8-bit Microcontrollers - MCU MC11E1CPBE2
8-bit Microcontrollers - MCU 8B MCU 512 BYTES RAM

8-bit Microcontrollers - MCU 8B MCU 512 BYTES RAM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC11E1CPBE2-ND 787689-MC11E1CPBE2 MC11E1CPBE2 685-MC11E1CPBE2 MC11E1CPBE2 MC11E1CPBE2 MC11E1CPBE2 MC11E1CPBE2
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC11E1CPBE2 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 2 MHz 2 MHz 2 MHz 2 MHz 2 MHz 2 MHz
Bits 8 Bit
RAM 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers