Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB9BF216SPMC-GE1

Description
RISC Microcontroller, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MB9BF216SPMC-GE1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, CMOS

RISC Microcontroller, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076350-MB9BF216SPMC-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076350-MB9BF216SPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076350-MB9BF216SPMC-GE1
Win Source Part Number: 1076350-MB9BF216SPMC -GE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM3 MB9B210T Core Processor: ARM® Cortex®-M3 Speed: 144MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, EBI/EMI, Ethernet, I2C, LINbus, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 122 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): LPC2927FBD144,551; LPC1778FBD144,551; LPC1769FBD100,551; SPC564B64L7B8E0X; ATSAM4E8CA-AU; ATSAM4S8CA-AUMB9BF21 6SPMCGE1; ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2156-MB9BF216SPMC-GE 1,CYPCYPMB9BF216SPMC -GE1

Win Source Part Number: 1076350-MB9BF216SPMC-GE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM3 MB9B210T
Core Processor: ARM® Cortex®-M3
Speed: 144MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, Ethernet, I2C, LINbus, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): LPC2927FBD144,551; LPC1778FBD144,551; LPC1769FBD100,551; SPC564B64L7B8E0X; ATSAM4E8CA-AU; ATSAM4S8CA-AUMB9BF216SPMCGE1;
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2156-MB9BF216SPMC-GE1,CYPCYPMB9BF216SPMC-GE1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB9BF216SPMC-GE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB9BF216SPMC-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB9BF216SPMC-GE1
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9BF216SPMC-GE1
ARM Microcontrollers - MCU MB9BF216SPMC-GE1
ARM Microcontrollers - MCU 64K RAM/512K FLASH 144MHz Clock

ARM Microcontrollers - MCU 64K RAM/512K FLASH 144MHz Clock

Buy Now Datasheet
Microcontrollers - MB9BF216SPMC-GE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB9BF216SPMC-GE1
Microcontrollers MB9BF216SPMC-GE1
ARM® Cortex®-M3 FM3 MB9B210T Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 FM3 MB9B210T Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MB9BF216SPMC-GE1 1076350-MB9BF216SPMC-GE1 MB9BF216SPMC-GE1 MB9BF216SPMC-GE1 MB9BF216SPMC-GE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Life Cycle Stage Obsolete Active Active
Package Type QFP; Other; LQFP144 Other; 144-LQFP QFP; Other; 144-LQFP
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 144 MHz 144 MHz 144 MHz
RAM 512 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers