CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 144-LQFP (20x20)
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747335-MC68332GCAG16
Manufacturer Homepage: www.freescale.com
Reference case: QFP144
Reference Date Code: 1239+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68332GCAG16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68332GCAG16 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU 32B MCU 2KRAM TPU QSM
IC MCU 32BIT ROMLESS 144LQFP
MCU, 32BIT, COLDFIRE V1, 16MHZ, LQFP-144; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:Coldfir
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 144-LQFP (20x20)
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68332GCAG16-ND | 747335-MC68332GCAG16 | 685-MC68332GCAG16 | MC68332GCAG16 | MC68332GCAG16 | 11J9428 | MC68332GCAG16 | MC68332GCAG16 | MC68332GCAG16 | MC68332GCAG16 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC68332GCAG16 | 32-bit 32BIT Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, Coldfire V1, 16Mhz, Lqfp-144; Product Range Nxp | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | ||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||||
| ROM Type | ROMLess | |||||||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts |