Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF416NPMC-G-JNE2 MB9BF416NPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076363-MB9BF416NPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 144 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 144 MHz Alternative Parts (Cross-Reference): MB9BF316NPMC-G-JNE2; ATSAM4E8CA-AU; ATSAM4S8CA-AU; MK22FN512VLL12; ATSAM4E8CA-AN; STM32F205VET6TR; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 83 Number of Programmable I/O: 83 Number of Timers/Counters: 5
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076363-MB9BF416NPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 144 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 144 MHz Alternative Parts (Cross-Reference): MB9BF316NPMC-G-JNE2; ATSAM4E8CA-AU; ATSAM4S8CA-AU; MK22FN512VLL12; ATSAM4E8CA-AN; STM32F205VET6TR; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 83 Number of Programmable I/O: 83 Number of Timers/Counters: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF416NPMC-G-JNE2 - 1076363-MB9BF416NPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF416NPMC-G-JNE2
1076363-MB9BF416NPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF416NPMC-G-JNE2 1076363-MB9BF416NPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076363-MB9BF416NPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 144 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 64 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 144 MHz Alternative Parts (Cross-Reference): MB9BF316NPMC-G-JNE2; ATSAM4E8CA-AU; ATSAM4S8CA-AU; MK22FN512VLL12; ATSAM4E8CA-AN; STM32F205VET6TR; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 83 Number of Programmable I/O: 83 Number of Timers/Counters: 5

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076363-MB9BF416NPMC-G-JNE2
Mounting: SMD (SMT)
Frequency: 144 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: CAN, EBI/EMI, I2C, LIN, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 64 kB
Oscillator Type: Internal
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 144 MHz
Alternative Parts (Cross-Reference): MB9BF316NPMC-G-JNE2; ATSAM4E8CA-AU; ATSAM4S8CA-AU; MK22FN512VLL12; ATSAM4E8CA-AN; STM32F205VET6TR;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 83
Number of Programmable I/O: 83
Number of Timers/Counters: 5

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9BF416NPMC-G-JNE2
ARM Microcontrollers - MCU MB9BF416NPMC-G-JNE2
ARM Microcontrollers - MCU 64K RAM/512K FLASH 144MHz Clock

ARM Microcontrollers - MCU 64K RAM/512K FLASH 144MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076363-MB9BF416NPMC-G-JNE2 MB9BF416NPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF416NPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Number 5
RAM 0.0640 KB
Serial Interface CAN; I²C; UART; USART; CAN, EBI/EMI, I2C, LIN, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8RMCAKXUMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details