Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF412NPMC-G-JNE2 MB9BF412NPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076361-MB9BF412NPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 144 MHz Memory Type: FLASH Memory Size: 160 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 16 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 144 MHz Alternative Parts (Cross-Reference): MB9BF114NPMC-G-JNE2; MB9BF316NPMC-G-JNE2; MB9BF514NPMC-G-JNE2; STM32F205VBT6; ATSAM4S16CA-AU; ATSAM4S8CA-AUMB9BF41 2NPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 83 Number of Programmable I/O: 83 Number of Timers/Counters: 5
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076361-MB9BF412NPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 144 MHz Memory Type: FLASH Memory Size: 160 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 16 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 144 MHz Alternative Parts (Cross-Reference): MB9BF114NPMC-G-JNE2; MB9BF316NPMC-G-JNE2; MB9BF514NPMC-G-JNE2; STM32F205VBT6; ATSAM4S16CA-AU; ATSAM4S8CA-AUMB9BF41 2NPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 83 Number of Programmable I/O: 83 Number of Timers/Counters: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF412NPMC-G-JNE2 - 1076361-MB9BF412NPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF412NPMC-G-JNE2
1076361-MB9BF412NPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF412NPMC-G-JNE2 1076361-MB9BF412NPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076361-MB9BF412NPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 144 MHz Memory Type: FLASH Memory Size: 160 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 16 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 144 MHz Alternative Parts (Cross-Reference): MB9BF114NPMC-G-JNE2; MB9BF316NPMC-G-JNE2; MB9BF514NPMC-G-JNE2; STM32F205VBT6; ATSAM4S16CA-AU; ATSAM4S8CA-AUMB9BF41 2NPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 83 Number of Programmable I/O: 83 Number of Timers/Counters: 5

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076361-MB9BF412NPMC-G-JNE2
Mounting: SMD (SMT)
Frequency: 144 MHz
Memory Type: FLASH
Memory Size: 160 kB
Interface: CAN, EBI/EMI, I2C, LIN, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 16 kB
Oscillator Type: Internal
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 144 MHz
Alternative Parts (Cross-Reference): MB9BF114NPMC-G-JNE2; MB9BF316NPMC-G-JNE2; MB9BF514NPMC-G-JNE2; STM32F205VBT6; ATSAM4S16CA-AU; ATSAM4S8CA-AUMB9BF412NPMCGJNE2;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 83
Number of Programmable I/O: 83
Number of Timers/Counters: 5

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9BF412NPMC-G-JNE2
ARM Microcontrollers - MCU MB9BF412NPMC-G-JNE2
ARM Microcontrollers - MCU 16K RAM/128K FLASH 144MHz Clock

ARM Microcontrollers - MCU 16K RAM/128K FLASH 144MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076361-MB9BF412NPMC-G-JNE2 MB9BF412NPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF412NPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Number 5
RAM 0.0160 KB
Serial Interface CAN; I²C; UART; USART; CAN, EBI/EMI, I2C, LIN, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA2RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers