IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E0CFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E0CFNE2 can be used for catalog matching and distributor lookup.
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)
8-bit Microcontrollers - MCU 8B MCU 512 BYTES RAM
IC MCU 8BIT ROMLESS 52PLCC
IC MCU 8BIT ROMLESS 52PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68HC11E0CFNE2 | MC68HC11E0CFNE2-ND | MC68HC11E0CFNE2 | MC68HC11E0CFNE2 | MC68HC11E0CFNE2 | MC68HC11E0CFNE2 |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Package Type | Other; Tray | Other; 52-LCC (J-Lead) | Other; 52-LCC (J-Lead) | Other; 52-LCC (J-Lead) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |