Win Source Part Number: 1226238-MC-10287BF1-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R-IN32M3
Core Processor: ARM® Cortex®-M3
Speed: 100MHz
Package: Tray
Standard Package: 350
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, SCI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 96
Program Memory Size: 768KB (768K x 8)
Program Memory Type: ROMless
RAM Size: 512K x 8
Oscillator Type: Internal
Package / Case: 324-BGA
Supplier Device Package: 324-BGA (19x19)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 0.9V ~ 3.6V
Alternative Parts (Cross-Reference): MC10287BF1HN4M1A;
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: MC-10287
IC MCU 32BIT 768KB ROMLSS 324BGA Product overview: MC-10287BF1-HN4-M1-A
ARM® Cortex®-M3 R-IN32M3 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) ROMless 324-BGA (19x19)
IC MCU 32BIT 768KB ROMLSS 324BGA
ARM® Cortex®-M3 R-IN32M3 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) ROMless 324-BGA (19x19)
IC MCU 32BIT 768KB ROMLSS 324BGA
IC MCU 32BIT 768KB ROMLSS 324BGA
ARM Microcontrollers - MCU R-IN32M3-EC (with EtherCAT)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1226238-MC-10287BF1-HN4-M1-A | 685-MC-10287BF1-HN4-M1-A | MC-10287BF1-HN4-M1-A-ND | MC-10287BF1-HN4-M1-A | MC-10287BF1-HN4-M1-A | MC-10287BF1-HN4-M1-A | MC-10287BF1-HN4-M1-A | MC-10287BF1-HN4-M1-A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 768 KB | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||||
| Supply Voltage | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | 3.6 volts |