CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68331CAG20 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CAG20 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787841-MC68331CAG20
Series: M683xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPU32
Speed: 20MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 18
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: MC68331
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): R5S72660P144FP#VZ; R5S72660W144FP; R5S72661W144FP#V0; HD6417708RF100AV;
Introduction Date: March 09, 2004
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 144LQFP
IC MCU 32BIT ROMLESS 144LQFP
32-bit Microcontrollers - MCU 32B MCU GPT SIM QSM
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 144-LQFP (20x20)
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 20MHZ, LQFP-144; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:Coldfir
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68331CAG20-ND | 685-MC68331CAG20 | 787841-MC68331CAG20 | MC68331CAG20 | MC68331CAG20 | MC68331CAG20 | MC68331CAG20 | 11J9408 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC68331CAG20 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Coldfire V1, 20Mhz, Lqfp-144; Product Range Nxp |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts | |||
| Serial Interface | SPI; SCI; UART; USART | SCI/SPI |