CPU16 HC16 Microcontroller IC 16-Bit 20MHz ROMless 144-LQFP (20x20)
IC MCU 16BIT ROMLESS 144LQFP
IC MCU 16BIT ROMLESS 144LQFP
CPU16 HC16 Microcontroller IC 16-Bit 20MHz ROMless 144-LQFP (20x20)
16-bit Microcontrollers - MCU 16 BIT MCU 1K RAM
IC MCU 16BIT ROMLESS 144LQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68HC16Z1CAG20-ND | MC68HC16Z1CAG20 | MC68HC16Z1CAG20 | MC68HC16Z1CAG20 | MC68HC16Z1CAG20 | MC68HC16Z1CAG20 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless |