NXP Semiconductors Microcontrollers MC68711E20CFNE2

Description
HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68711E20CFNE2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68711E20CFNE2-ND
Microcontrollers MC68711E20CFNE2-ND
HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 20KB Embedded Microcontroller MCU
685-MC68711E20CFNE2
8-bit 8BIT 20KB Embedded Microcontroller MCU 685-MC68711E20CFNE2
IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68711E20CFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68711E20CFNE2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 20KB OTP 52PLCC Product overview: MC68711E20CFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68711E20CFNE2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68711E20CFNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68711E20CFNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68711E20CFNE2
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC68711E20CFNE2
8-bit Microcontrollers - MCU MC68711E20CFNE2
8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM

8-bit Microcontrollers - MCU 8B 20K EPROM 768RAM

Buy Now Datasheet
Microcontrollers - MC68711E20CFNE2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68711E20CFNE2
Microcontrollers MC68711E20CFNE2
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site Datasheet
Embedded - Microcontrollers - MC68711E20CFNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68711E20CFNE2
Embedded - Microcontrollers MC68711E20CFNE2
IC MCU 8BIT 20KB OTP 52PLCC

IC MCU 8BIT 20KB OTP 52PLCC

Supplier's Site Datasheet
Microcontrollers - MC68711E20CFNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68711E20CFNE2
Microcontrollers MC68711E20CFNE2
HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.1x19.1)

Buy Now
Microcontrollers - MC68711E20CFNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68711E20CFNE2
Microcontrollers MC68711E20CFNE2
HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.13x19.13)

HC11 HC11 Microcontroller IC 8-Bit 2MHz 20KB (20K x 8) OTP 52-PLCC (19.13x19.13)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Hc11, 2Mhz, Lcc-52; Product Range Nxp - 68K1077 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Hc11, 2Mhz, Lcc-52; Product Range Nxp
68K1077
Microcontroller Mcu, 8 Bit, Hc11, 2Mhz, Lcc-52; Product Range Nxp 68K1077
MICROCONTROLLER MCU, 8 BIT, HC11, 2MHZ, LCC-52; Product Range:HC11 Family 68HC711EX Series Microcontrollers; CPU Speed:2MHz; Program Memory Size:20KB; RAM Memory Size:768Byte; No. of Pins:52Pins; MCU Case Style:LCC; No. of Timers:1 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, HC11, 2MHZ, LCC-52; Product Range:HC11 Family 68HC711EX Series Microcontrollers; CPU Speed:2MHz; Program Memory Size:20KB; RAM Memory Size:768Byte; No. of Pins:52Pins; MCU Case Style:LCC; No. of Timers:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68711E20CFNE2-ND 685-MC68711E20CFNE2 MC68711E20CFNE2 MC68711E20CFNE2 MC68711E20CFNE2 MC68711E20CFNE2 MC68711E20CFNE2 MC68711E20CFNE2 68K1077
Product Name Microcontrollers 8-bit 8BIT 20KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Hc11, 2Mhz, Lcc-52; Product Range Nxp
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 2 MHz 2 MHz 2 MHz 2 MHz 2 MHz 2 MHz
Bits 8 Bit
RAM 0.7680 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB 0.7680 KB 0.7680 KB
ROM 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers