Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF167MPMC-G-JNE2 MB9BF167MPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000203-MB9BF167MPMC- G-JNE2 Packaging: Tray Core Processor: ARM Cortex-M4F Number of I/O: 63 Program Memory Size: 800KB (800K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 160MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 96K x 8
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000203-MB9BF167MPMC- G-JNE2 Packaging: Tray Core Processor: ARM Cortex-M4F Number of I/O: 63 Program Memory Size: 800KB (800K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 160MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 96K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF167MPMC-G-JNE2 - 000203-MB9BF167MPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF167MPMC-G-JNE2
000203-MB9BF167MPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF167MPMC-G-JNE2 000203-MB9BF167MPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 000203-MB9BF167MPMC- G-JNE2 Packaging: Tray Core Processor: ARM Cortex-M4F Number of I/O: 63 Program Memory Size: 800KB (800K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 160MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 96K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000203-MB9BF167MPMC-G-JNE2
Packaging: Tray
Core Processor: ARM Cortex-M4F
Number of I/O: 63
Program Memory Size: 800KB (800K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 160MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9BF167MPMC-G-JNE2
ARM Microcontrollers - MCU MB9BF167MPMC-G-JNE2
ARM Microcontrollers - MCU 96KB RAM/768KB FLASH 160MHz Clock

ARM Microcontrollers - MCU 96KB RAM/768KB FLASH 160MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 000203-MB9BF167MPMC-G-JNE2 MB9BF167MPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF167MPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 160 MHz
RAM 800 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details