CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 144-LQFP (20x20)
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 20MHZ, LQFP-144; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:Coldfir
IC MCU 32BIT ROMLESS 144LQFP
IC MCU 32BIT ROMLESS 144LQFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 144-LQFP (20x20)
32-bit Microcontrollers - MCU 32B MCU 2KRAM TPU QSM
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68332ACAG20-ND | 11J9416 | MC68332ACAG20 | MC68332ACAG20 | MC68332ACAG20 | MC68332ACAG20 |
| Product Name | Microcontrollers | Microcontroller Mcu, 32 Bit, Coldfire V1, 20Mhz, Lqfp-144; Product Range Nxp | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ||||
| Supply Voltage | 4.5 to 5.5 volts | 5.5 volts |