NXP Semiconductors Microcontrollers MC908AP16ACFBE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 44-QFP (10x10)
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 44-QFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908AP16ACFBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908AP16ACFBE-ND
Microcontrollers MC908AP16ACFBE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC908AP16ACFBE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC908AP16ACFBE
IC MCU 8BIT 16KB FLASH 44QFP Product overview: MC908AP16ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP16ACFBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 44QFP Product overview: MC908AP16ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP16ACFBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC908AP16ACFBE - 846427-MC908AP16ACFBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908AP16ACFBE
846427-MC908AP16ACFBE
Embedded - Embedded - Microcontrollers - MC908AP16ACFBE 846427-MC908AP16ACFBE
Manufacturer: NXP Win Source Part Number: 846427-MC908AP16ACFB E Series: HC08 Features: series Microcontroller IC Package: Tray Number of I/O: 32 Part Status: Not For New Designs Family Name: MC908 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935313475557, MC908AP16ACFBE-ND, 2832-MC908AP16ACFBE

Manufacturer: NXP
Win Source Part Number: 846427-MC908AP16ACFBE
Series: HC08
Features: series Microcontroller IC
Package: Tray
Number of I/O: 32
Part Status: Not For New Designs
Family Name: MC908
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935313475557, MC908AP16ACFBE-ND, 2832-MC908AP16ACFBE

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908AP16ACFBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908AP16ACFBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908AP16ACFBE
IC MCU 8BIT 16KB FLASH 44QFP

IC MCU 8BIT 16KB FLASH 44QFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908AP16ACFBE
8-bit Microcontrollers - MCU MC908AP16ACFBE
8-bit Microcontrollers - MCU MCU 16K FLSH HS OSC

8-bit Microcontrollers - MCU MCU 16K FLSH HS OSC

Buy Now Datasheet
Microcontrollers - MC908AP16ACFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AP16ACFBE
Microcontrollers MC908AP16ACFBE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908AP16ACFBE-ND 685-MC908AP16ACFBE 846427-MC908AP16ACFBE MC908AP16ACFBE MC908AP16ACFBE MC908AP16ACFBE
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC908AP16ACFBE Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details