Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF321KPMC-G-JNE2 MB9BF321KPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076354-MB9BF321KPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 72 MHz Memory Type: FLASH Memory Size: 96 kB Interface: EBI/EMI, I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MB9BF121KPMC-G-JNE2; MB9BF521KPMC-G-JNE2; MB9AF311KPMC-G-JNE2; MK02FN128VLF10; MK02FN64VLF10; XMC4200F64K256BAXQSA 1MB9BF321KPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 35
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076354-MB9BF321KPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 72 MHz Memory Type: FLASH Memory Size: 96 kB Interface: EBI/EMI, I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MB9BF121KPMC-G-JNE2; MB9BF521KPMC-G-JNE2; MB9AF311KPMC-G-JNE2; MK02FN128VLF10; MK02FN64VLF10; XMC4200F64K256BAXQSA 1MB9BF321KPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF321KPMC-G-JNE2 - 1076354-MB9BF321KPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF321KPMC-G-JNE2
1076354-MB9BF321KPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF321KPMC-G-JNE2 1076354-MB9BF321KPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076354-MB9BF321KPMC -G-JNE2 Mounting: SMD (SMT) Frequency: 72 MHz Memory Type: FLASH Memory Size: 96 kB Interface: EBI/EMI, I2C, LIN, UART, USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Oscillator Type: Internal Categories: Embedded - Microcontrollers Case / Package: LQFP Alternative Parts (Cross-Reference): MB9BF121KPMC-G-JNE2; MB9BF521KPMC-G-JNE2; MB9AF311KPMC-G-JNE2; MK02FN128VLF10; MK02FN64VLF10; XMC4200F64K256BAXQSA 1MB9BF321KPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: ARM Number of I/Os: 35

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076354-MB9BF321KPMC-G-JNE2
Mounting: SMD (SMT)
Frequency: 72 MHz
Memory Type: FLASH
Memory Size: 96 kB
Interface: EBI/EMI, I2C, LIN, UART, USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Oscillator Type: Internal
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Alternative Parts (Cross-Reference): MB9BF121KPMC-G-JNE2; MB9BF521KPMC-G-JNE2; MB9AF311KPMC-G-JNE2; MK02FN128VLF10; MK02FN64VLF10; XMC4200F64K256BAXQSA1MB9BF321KPMCGJNE2;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 35

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9BF321KPMC-G-JNE2
ARM Microcontrollers - MCU MB9BF321KPMC-G-JNE2
ARM Microcontrollers - MCU 16K RAM/64K FLASH 72MHz Clock

ARM Microcontrollers - MCU 16K RAM/64K FLASH 72MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076354-MB9BF321KPMC-G-JNE2 MB9BF321KPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF321KPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details