ARM Microcontrollers - MCU MM MCU
ARM® Cortex®-M4F FM4 MB9B360L Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 64-LQFP (12x12)
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB9BF364LPMC-G-JNE2 | MB9BF364LPMC-G-JNE2 |
| Product Name | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | |
| Clock Speed | 160 MHz | |
| RAM | 32 KB |