NXP Semiconductors Microcontrollers MC68331CAG25

Description
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 144-LQFP (20x20)
Request a Quote Datasheet
Description
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68331CAG25-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68331CAG25-ND
Microcontrollers MC68331CAG25-ND
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 144-LQFP (20x20)

CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MC68331CAG25
32-bit 32BIT Embedded Microcontroller MCU 685-MC68331CAG25
IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68331CAG25 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CAG25 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68331CAG25 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68331CAG25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC68331CAG25 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68331CAG25
Microcontrollers MC68331CAG25
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Supplier's Site Datasheet
Microcontrollers - MC68331CAG25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68331CAG25
Microcontrollers MC68331CAG25
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 144-LQFP (20x20)

CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
MC68331CAG25
32-bit Microcontrollers - MCU MC68331CAG25
32-bit Microcontrollers - MCU 32B MCU GPT SIM QSM

32-bit Microcontrollers - MCU 32B MCU GPT SIM QSM

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Coldfire V1, 25Mhz, Lqfp-144; Product Range Nxp - 11J9409 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Coldfire V1, 25Mhz, Lqfp-144; Product Range Nxp
11J9409
Microcontroller Mcu, 32 Bit, Coldfire V1, 25Mhz, Lqfp-144; Product Range Nxp 11J9409
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 25MHZ, LQFP-144; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:Coldfir e v1; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:-; RAM Memory Size:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 25MHZ, LQFP-144; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:Coldfire v1; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:-; RAM Memory Size:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68331CAG25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68331CAG25
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68331CAG25
IC MCU 32BIT ROMLESS 144LQFP

IC MCU 32BIT ROMLESS 144LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68331CAG25-ND 685-MC68331CAG25 MC68331CAG25 MC68331CAG25 MC68331CAG25 11J9409 MC68331CAG25
Product Name Microcontrollers 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Coldfire V1, 25Mhz, Lqfp-144; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface SPI; SCI; UART; USART SCI/SPI
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details