Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB9BF404RAPMC-G-JNE2 MB9BF404RAPMC-G-JNE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076358-MB9BF404RAPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 256 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 80 MHz Alternative Parts (Cross-Reference): MB9BF504RBPMC-G-JNE2 ; MB9BF504NBPMC-G-JNE2 ; TM4C1231H6PGEIR; MK60DX256VLQ10; MK60DN256VLQ10; TM4C1231H6PGEI7RMB9B F404RAPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Core Architecture: ARM Number of I/Os: 100 Number of Programmable I/O: 100 Number of Timers/Counters: 4
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076358-MB9BF404RAPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 256 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 80 MHz Alternative Parts (Cross-Reference): MB9BF504RBPMC-G-JNE2 ; MB9BF504NBPMC-G-JNE2 ; TM4C1231H6PGEIR; MK60DX256VLQ10; MK60DN256VLQ10; TM4C1231H6PGEI7RMB9B F404RAPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Core Architecture: ARM Number of I/Os: 100 Number of Programmable I/O: 100 Number of Timers/Counters: 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB9BF404RAPMC-G-JNE2 - 1076358-MB9BF404RAPMC-G-JNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB9BF404RAPMC-G-JNE2
1076358-MB9BF404RAPMC-G-JNE2
Embedded - Embedded - Microcontrollers - MB9BF404RAPMC-G-JNE2 1076358-MB9BF404RAPMC-G-JNE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076358-MB9BF404RAPM C-G-JNE2 Mounting: SMD (SMT) Frequency: 80 MHz Memory Type: FLASH Memory Size: 256 kB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, POR, PWM, WDT RAM Size: 32 kB Oscillator Type: Internal Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 80 MHz Alternative Parts (Cross-Reference): MB9BF504RBPMC-G-JNE2 ; MB9BF504NBPMC-G-JNE2 ; TM4C1231H6PGEIR; MK60DX256VLQ10; MK60DN256VLQ10; TM4C1231H6PGEI7RMB9B F404RAPMCGJNE2; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Core Architecture: ARM Number of I/Os: 100 Number of Programmable I/O: 100 Number of Timers/Counters: 4

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076358-MB9BF404RAPMC-G-JNE2
Mounting: SMD (SMT)
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 256 kB
Interface: CAN, EBI/EMI, I2C, LIN, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 32 kB
Oscillator Type: Internal
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 80 MHz
Alternative Parts (Cross-Reference): MB9BF504RBPMC-G-JNE2; MB9BF504NBPMC-G-JNE2; TM4C1231H6PGEIR; MK60DX256VLQ10; MK60DN256VLQ10; TM4C1231H6PGEI7RMB9BF404RAPMCGJNE2;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Core Architecture: ARM
Number of I/Os: 100
Number of Programmable I/O: 100
Number of Timers/Counters: 4

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MB9BF404RAPMC-G-JNE2
ARM Microcontrollers - MCU MB9BF404RAPMC-G-JNE2
ARM Microcontrollers - MCU 32K RAM/256K FLASH 80MHz Clock

ARM Microcontrollers - MCU 32K RAM/256K FLASH 80MHz Clock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076358-MB9BF404RAPMC-G-JNE2 MB9BF404RAPMC-G-JNE2
Product Name Embedded - Embedded - Microcontrollers - MB9BF404RAPMC-G-JNE2 ARM Microcontrollers - MCU
Data Bus 32 Bit
Number 4
RAM 0.0320 KB
Serial Interface CAN; I²C; UART; USART; CAN, EBI/EMI, I2C, LIN, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details