NXP Semiconductors Microcontrollers MC68HC11E1CFNE2

Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Request a Quote Datasheet
Description
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC68HC11E1CFNE2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC11E1CFNE2-ND
Microcontrollers MC68HC11E1CFNE2-ND
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC68HC11E1CFNE2 - 113435-MC68HC11E1CFNE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC11E1CFNE2
113435-MC68HC11E1CFNE2
Embedded - Embedded - Microcontrollers - MC68HC11E1CFNE2 113435-MC68HC11E1CFNE2
Manufacturer: NXP Win Source Part Number: 113435-MC68HC11E1CFN E2 Packaging: Reel - TR Core Processor: HC11 Number of I/O: 38 Program Memory Type: ROMless EEPROM Size: 512 x 8 Data Converters: A/D 8x8b Family Name: MC68HC11E1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 52-PLCC (19.1x19.1) Speed(Frequency): 3MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): AT89C5131-S3SIM; AT89C51AC3-S3SIM; T85C5121-S3RIL; AT89C51CC03U-S3SUM ; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Consumer Electronics

Manufacturer: NXP
Win Source Part Number: 113435-MC68HC11E1CFNE2
Packaging: Reel - TR
Core Processor: HC11
Number of I/O: 38
Program Memory Type: ROMless
EEPROM Size: 512 x 8
Data Converters: A/D 8x8b
Family Name: MC68HC11E1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PLCC (19.1x19.1)
Speed(Frequency): 3MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): AT89C5131-S3SIM; AT89C51AC3-S3SIM; T85C5121-S3RIL; AT89C51CC03U-S3SUM ;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Consumer Electronics

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68HC11E1CFNE2
8-bit 8BIT Embedded Microcontroller MCU 685-MC68HC11E1CFNE2
IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E1CFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E1CFNE2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E1CFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E1CFNE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC11E1CFNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC11E1CFNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC11E1CFNE2
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site
Microcontrollers - MC68HC11E1CFNE2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC11E1CFNE2
Microcontrollers MC68HC11E1CFNE2
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site Datasheet
Microcontrollers - MC68HC11E1CFNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11E1CFNE2
Microcontrollers MC68HC11E1CFNE2
HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC68HC11E1CFNE2
8-bit Microcontrollers - MCU MC68HC11E1CFNE2
8-bit Microcontrollers - MCU 8BIT MCU 512 BYTES RAM

8-bit Microcontrollers - MCU 8BIT MCU 512 BYTES RAM

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC11E1CFNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC11E1CFNE2
Embedded - Microcontrollers MC68HC11E1CFNE2
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC68HC11E1CFNE2-ND 113435-MC68HC11E1CFNE2 685-MC68HC11E1CFNE2 MC68HC11E1CFNE2 MC68HC11E1CFNE2 MC68HC11E1CFNE2 MC68HC11E1CFNE2 MC68HC11E1CFNE2
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC68HC11E1CFNE2 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 3 MHz 3 MHz 3 MHz 3 MHz 3 MHz
Bits 8 Bit
RAM 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - C167SRLMHAKXQLA1 - 793848-C167SRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
2 suppliers