NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU MC68HC908QY4MDTE

Description
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC68HC908QY4MDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QY4MDTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC68HC908QY4MDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QY4MDTE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC68HC908QY4MDTE
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC68HC908QY4MDTE
IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC68HC908QY4MDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QY4MDTE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC68HC908QY4MDTE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC908QY4MDTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC68HC908QY4MDTE - 792836-MC68HC908QY4MDTE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC68HC908QY4MDTE
792836-MC68HC908QY4MDTE
Embedded - Embedded - Microcontrollers - MC68HC908QY4MDTE 792836-MC68HC908QY4MDTE
Manufacturer: NXP Win Source Part Number: 792836-MC68HC908QY4M DTE Series: HC08 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: HC08 Speed: 8MHz Package: 16-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC68HC908QY4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UPD78F9212GR(T)-JJG- E1; UPD78F9212GR(T)-JJG- E1-A; UPD78F9212GR(T)-JJG- E2; UPD78F9512GR-JJG-E2- A; Introduction Date: July 03, 2004 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 792836-MC68HC908QY4MDTE
Series: HC08
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 16-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC68HC908QY4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UPD78F9212GR(T)-JJG-E1; UPD78F9212GR(T)-JJG-E1-A; UPD78F9212GR(T)-JJG-E2; UPD78F9512GR-JJG-E2-A;
Introduction Date: July 03, 2004
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MC68HC908QY4MDTE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC908QY4MDTE-ND
Microcontrollers MC68HC908QY4MDTE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Mcu, 8Bit, Hc08Q, 8Mhz, Tssop-16; Product Range Nxp - 49AC4009 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Hc08Q, 8Mhz, Tssop-16; Product Range Nxp
49AC4009
Mcu, 8Bit, Hc08Q, 8Mhz, Tssop-16; Product Range Nxp 49AC4009
MCU, 8BIT, HC08Q, 8MHZ, TSSOP-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:TSSOP; No. of I/O s:14I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, HC08Q, 8MHZ, TSSOP-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:TSSOP; No. of I/O s:14I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC68HC908QY4MDTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908QY4MDTE
Microcontrollers MC68HC908QY4MDTE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Microcontrollers - MC68HC908QY4MDTE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC908QY4MDTE
Microcontrollers MC68HC908QY4MDTE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MC68HC908QY4MDTE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC68HC908QY4MDTE
Embedded - Microcontrollers MC68HC908QY4MDTE
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 4K FLASH W/ADC - 568-MC68HC908QY4MDTE - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 4K FLASH W/ADC
568-MC68HC908QY4MDTE
8-bit Microcontrollers - MCU 4K FLASH W/ADC 568-MC68HC908QY4MDTE
8-bit Microcontrollers - MCU 4K FLASH W/ADC

8-bit Microcontrollers - MCU 4K FLASH W/ADC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC68HC908QY4MDTE
8-bit Microcontrollers - MCU MC68HC908QY4MDTE
8-bit Microcontrollers - MCU 4K FLASH W/ADC

8-bit Microcontrollers - MCU 4K FLASH W/ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC68HC908QY4MDTE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC68HC908QY4MDTE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC68HC908QY4MDTE
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site
Microcontrollers - MC68HC908QY4MDTE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC908QY4MDTE
Microcontrollers MC68HC908QY4MDTE
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68HC908QY4MDTE 792836-MC68HC908QY4MDTE MC68HC908QY4MDTE-ND 49AC4009 MC68HC908QY4MDTE MC68HC908QY4MDTE MC68HC908QY4MDTE 568-MC68HC908QY4MDTE MC68HC908QY4MDTE MC68HC908QY4MDTE MC68HC908QY4MDTE
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC68HC908QY4MDTE Microcontrollers Mcu, 8Bit, Hc08Q, 8Mhz, Tssop-16; Product Range Nxp Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU 4K FLASH W/ADC 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 24 MHz 8 MHz 8 MHz
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Package Type Other; Tube SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; Other; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C164CL8RMCAKXQMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers