Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076348-MB9BF166MPMC
Mounting: SMD (SMT)
Frequency: 160 MHz
Memory Type: FLASH
Memory Size: 544 kB
Interface: I2C, LIN, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 64 kB
Oscillator Type: Internal
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 160 MHz
Alternative Parts (Cross-Reference): MB9BF566MPMC-G-JNE2;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: ARM
Number of I/Os: 63
Number of Programmable I/O: 63
Number of Timers/Counters: 3
ARM Microcontrollers - MCU 64KB RAM/512KB FLASH 160MHz Clock
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1076348-MB9BF166MPMC-G-JNE2 | MB9BF166MPMC-G-JNE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB9BF166MPMC-G-JNE2 | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | |
| Number | 3 | |
| RAM | 0.0640 KB | |
| Serial Interface | I²C; UART; USART; I2C, LIN, UART, USART |