IC MCU 8BIT 16KB FLASH 32LQFP Product overview: MC68908GR16CFJE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68908GR16CFJE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787856-MC68908GR16CF
Series: HC08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: LIN, SCI, SPI
Peripherals: LVD, POR, PWM
Number of I/O: 21
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: MC68908
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8L101K2T6A; STM8L101K2T6ATR; STM8L101K2T3ATR; STM8L101K2T3A;
Introduction Date: July 21, 2005
ECCN: 3A991.a.2
Country of Origin: China, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 16KB FLASH 32LQFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 16KB FLASH 32LQFP
8-bit Microcontrollers - MCU 8BIT MCU 16K FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68908GR16CFJE | 787856-MC68908GR16CFJE | MC68908GR16CFJE-ND | MC68908GR16CFJE | MC68908GR16CFJE | MC68908GR16CFJE | MC68908GR16CFJE |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC68908GR16CFJE | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Serial Interface | SCI/SPI | SPI; SCI |