Microcontroller, CMOS
Manufacturer: NXP
Win Source Part Number: 207938-MC68908GZ8CFA
Packaging: Tray
Core Processor: HC08
Number of I/O: 37
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
IC MCU 8BIT 8KB FLASH 48LQFP Product overview: MC68908GZ8CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68908GZ8CFAE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
8-bit Microcontrollers - MCU 8 BIT MCU WITH 8K FLASH
IC MCU 8BIT 8KB FLASH 48LQFP
MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, LQFP-48; Product Range:HC08 Family HC08GZ Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:37I/O s RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 48LQFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68908GZ8CFAE | 207938-MC68908GZ8CFAE | 685-MC68908GZ8CFAE | MC68908GZ8CFAE-ND | MC68908GZ8CFAE | MC68908GZ8CFAE | 40K7389 | MC68908GZ8CFAE | MC68908GZ8CFAE |
| Product Name | Embedded - Embedded - Microcontrollers - MC68908GZ8CFAE | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Lqfp-48; Product Range Nxp | Microcontrollers | Microcontrollers | |
| Life Cycle Stage | NRND | Declining; Not For New Designs | Declining; Not For New Designs | Declining; Not For New Designs | |||||
| Package Type | QFP; Other; LQFP48 | QFP; Other; 48-LQFP (7x7) | Other; Tray | LFQP; Other; 48-LQFP | Other; 48-LQFP | Other; LQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 8 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB |