NXP Semiconductors Microcontrollers MC908AP32ACFAE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68HC908AP32A is an 8-bit microcontroller featuring 32KB of Flash memory and is housed in a 48-pin LQFP package. It is part of the M68HC08 family, which is known for its efficiency in embedded applications. This microcontroller is designed to provide reliable performance in various applications, making it suitable for projects requiring moderate processing power and memory capacity. The device incorporates SuperFlash® technology, which enhances the reliability and speed of the Flash memory. Engineers considering this microcontroller should evaluate its specifications against their project requirements to determine its suitability.

Datasheet Summary
Powered by GS/AI

The MC68HC908AP32A is an 8-bit microcontroller featuring 32KB of Flash memory and is housed in a 48-pin LQFP package. It is part of the M68HC08 family, which is known for its efficiency in embedded applications. This microcontroller is designed to provide reliable performance in various applications, making it suitable for projects requiring moderate processing power and memory capacity. The device incorporates SuperFlash® technology, which enhances the reliability and speed of the Flash memory. Engineers considering this microcontroller should evaluate its specifications against their project requirements to determine its suitability.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908AP32ACFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908AP32ACFAE-ND
Microcontrollers MC908AP32ACFAE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908AP32ACFAE - 1074161-MC908AP32ACFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908AP32ACFAE
1074161-MC908AP32ACFAE
Embedded - Embedded - Microcontrollers - MC908AP32ACFAE 1074161-MC908AP32ACFAE
Manufacturer: NXP Win Source Part Number: 1074161-MC908AP32ACF AE Packaging: Tray Core Processor: HC08 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074161-MC908AP32ACFAE
Packaging: Tray
Core Processor: HC08
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC908AP32ACFAE
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC908AP32ACFAE
IC MCU 8BIT 32KB FLASH 48LQFP Product overview: MC908AP32ACFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP32ACFAE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48LQFP Product overview: MC908AP32ACFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP32ACFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908AP32ACFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AP32ACFAE
Microcontrollers MC908AP32ACFAE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC908AP32ACFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908AP32ACFAE
Embedded - Microcontrollers MC908AP32ACFAE
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908AP32ACFAE
8-bit Microcontrollers - MCU MC908AP32ACFAE
8-bit Microcontrollers - MCU MCU 32K FLSH HS OSC

8-bit Microcontrollers - MCU MCU 32K FLSH HS OSC

Buy Now Datasheet
Microcontrollers - MC908AP32ACFAE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC908AP32ACFAE
Microcontrollers MC908AP32ACFAE
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908AP32ACFAE-ND 1074161-MC908AP32ACFAE 685-MC908AP32ACFAE MC908AP32ACFAE MC908AP32ACFAE MC908AP32ACFAE MC908AP32ACFAE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC908AP32ACFAE 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA9 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details