NXP Semiconductors 8-bit 8BIT Embedded Microcontroller MCU MC68HC11E9BCFNE2

Description
IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E9BCFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E9BCFNE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E9BCFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E9BCFNE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-MC68HC11E9BCFNE2
8-bit 8BIT Embedded Microcontroller MCU 685-MC68HC11E9BCFNE2
IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E9BCFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E9BCFNE2 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 52PLCC Product overview: MC68HC11E9BCFNE2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68HC11E9BCFNE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1077616-MC68HC11E9BCFNE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1077616-MC68HC11E9BCFNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1077616-MC68HC11E9BCFNE2
Win Source Part Number: 1077616-MC68HC11E9BC FNE2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: HC11 Core Processor: HC11 Speed: 2MHz Package: Tube Standard Package: 23 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 38 Program Memory Type: ROMless EEPROM Size: 512 x 8 RAM Size: 512 x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Package / Case: 52-LCC (J-Lead) Supplier Device Package: 52-PLCC (19.1x19.1) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): P80C32X2BA,512; TMS370C736AFNT; ATMEGA8515L-8JUR; AT89C51RC2-SLRUM; ATMEGA8535L-8JUR; COP8SDR9HVA8MC68HC11 E9BCFNE2.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935318972574,MC68HC1 1E9BCFNE2-ND,2832-MC 68HC11E9BCFNE2 Base Product Number: MC68 Product Status: Obsolete

Win Source Part Number: 1077616-MC68HC11E9BCFNE2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HC11
Core Processor: HC11
Speed: 2MHz
Package: Tube
Standard Package: 23
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 38
Program Memory Type: ROMless
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Package / Case: 52-LCC (J-Lead)
Supplier Device Package: 52-PLCC (19.1x19.1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): P80C32X2BA,512; TMS370C736AFNT; ATMEGA8515L-8JUR; AT89C51RC2-SLRUM; ATMEGA8535L-8JUR; COP8SDR9HVA8MC68HC11E9BCFNE2.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935318972574,MC68HC11E9BCFNE2-ND,2832-MC68HC11E9BCFNE2
Base Product Number: MC68
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - MC68HC11E9BCFNE2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC68HC11E9BCFNE2-ND
Microcontrollers MC68HC11E9BCFNE2-ND
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
 - MC68HC11E9BCFNE2 - Rochester Electronics
Newburyport, MA, United States
M68HC11E - 8BIT MCU,12K BUFFALO ROM EPP

M68HC11E - 8BIT MCU,12K BUFFALO ROM EPP

Supplier's Site Datasheet
Microcontrollers - MC68HC11E9BCFNE2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC68HC11E9BCFNE2
Microcontrollers MC68HC11E9BCFNE2
IC MCU 8BIT ROMLESS 52PLCC

IC MCU 8BIT ROMLESS 52PLCC

Supplier's Site Datasheet
Microcontrollers - MC68HC11E9BCFNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11E9BCFNE2
Microcontrollers MC68HC11E9BCFNE2
M68HC11 - Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) ROM 52-PLCC (19.13x19.13)

M68HC11 - Microcontroller IC 8-Bit 2MHz 12KB (12K x 8) ROM 52-PLCC (19.13x19.13)

Buy Now
Microcontrollers - MC68HC11E9BCFNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC68HC11E9BCFNE2
Microcontrollers MC68HC11E9BCFNE2
HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)

HC11 HC11 Microcontroller IC 8-Bit 2MHz ROMless 52-PLCC (19.1x19.1)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC68HC11E9BCFNE2
8-bit Microcontrollers - MCU MC68HC11E9BCFNE2
8-bit Microcontrollers - MCU 8B MCU 12K BUFFALO ROM

8-bit Microcontrollers - MCU 8B MCU 12K BUFFALO ROM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC68HC11E9BCFNE2 1077616-MC68HC11E9BCFNE2 MC68HC11E9BCFNE2-ND MC68HC11E9BCFNE2 MC68HC11E9BCFNE2 MC68HC11E9BCFNE2 MC68HC11E9BCFNE2 MC68HC11E9BCFNE2
Product Name 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Package Type Other; Tube Other; 52-LCC (J-Lead) PLCC; Other; PLCC52 Other; 52-LCC (J-Lead) Other; 52-LCC (J-Lead) Other; 52-LCC (J-Lead)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167CSLMCAFXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers