IC MCU 32BIT ROMLESS 144LQFP Product overview: MC68332GCAG25 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68332GCAG25 can be used for catalog matching and distributor lookup.
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
32-bit Microcontrollers - MCU 32B MCU 2KRAM TPU QSM
IC MCU 32BIT ROMLESS 144LQFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 144-LQFP (20x20)
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 25MHz ROMless 144-LQFP (20x20)
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 25MHZ, LQFP-144; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:Coldfir
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68332GCAG25 | MC68332GCAG25-ND | MC68332GCAG25 | MC68332GCAG25 | MC68332GCAG25 | MC68332GCAG25 | MC68332GCAG25 | 11J9430 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Coldfire V1, 25Mhz, Lqfp-144; Product Range Nxp |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |||||
| Serial Interface | SCI/SPI | SPI; SCI; UART; USART |