Rochester Electronics Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
8212 - Registered Bus Transceiver, 82 Series, 8-Bit, True Output
82510 - Serial I/O Controller, CMOS
8251A - Serial I/O Controller, 2 Channel(s), HMOS, CDIP28 - Dual marked (5962-87548023A)
8251A - Serial I/O Controller, 2 Channel(s), HMOS, CDIP28 - Dual marked (5962-8754802XA)
8255A - Prog Peripheral Interface
8259A - Interrupt Controller, 8086, 8088, 80186 Compatible
8259A - Interrupt Controller, Programmable - Dual marked (5962-87518013A)
8259A - Interrupt Controller, Programmable - Dual marked (5962-8751801XA)
8274 - Multi-Protocol Serial Controller (MPSC)
8279 - Programmable Keyboard/Display Interface
Digital Transmission Interface, Basic, CMOS, PDIP28
Digital Transmission Interface, Basic, CMOS, PQCC28
Interface Circuit, 1-Trnsvr, PDSO14
Interface Circuit, BICMOS, PDSO20
Interface Circuit, BIPolar, PDSO8
Interface Circuit, CDIP14
Interface Circuit, ECL, CDFP10
Interface Circuit, PDSO14
Interface Circuit, PDSO20
Interface Circuit, PDSO24
Interface Circuit, PDSO32
Interface Circuit, PDSO6
Interface Circuit, PDSO8
Interface Circuit, PQCC24
Interface Circuit
ISDN U HDLC Interface 1-Line 160Kbps 5V 44-Pin LQFP T/R
ISDN U HDLC Interface 1-Line 160Kbps 5V 44-Pin PLCC
LT1330 - 5V RS232 Xcvr w/3V Logic Interface
MC6821 - Peripheral Interface adapter - Pdip
MC68B21 - Peripheral Interface Adapter
MCZ33789 - Airbag System Basis Chip With Power Supply And Psi5 Sensor Power Supply And Psi5 Sensor Interface
MMBZ27VU-A - TVS device for surge protection of interface and supply lines
NCF3340AHN - Automotive qualified NFC Controller with NCI interface
NCP81208 - IC Three Rail Controller with SVID Interface
NCP81215 - Three Output Controller with Single SVID Interface
NCP81220 - Dual Output 4 & 2 Phase Controller with SVID Interface for Desktop and Notebook CPU Applications
NCP81276 - Multi-Phase Synchronous Buck Controller with Power Saving Mode and PWM VID Interface
NXT4557 - SIM card interface level translator with enable pin
OR3TP12 - ORCA Field-Programmable System Chip (FPSC) Embedded Master/Target PCI Interface
P8251A - Serial I/O Controller, NMOS
P8259A - Interrupt Controller, 8086, 8088, MCS-80, MCS-85 Compatible, NMOS, PDIP28
PCA9306 - Interface Circuit
PCA9510 - Interface Circuit, PDSO8
Super I/O Controller with LPC Interface

<< Prev Next >>