Rochester Electronics Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
ANALOG INTERFACE
Analog Transmission Interface
DS90C032T -IC Interface Receiver
DS92LV0411 5 - 50 MHz Channel Link II Serializer with LVDS Parallel Interface
HC1-55564 - CVSD Codec, CVSD
Interface Circuit, BICMOS, PQCC14
Interface Circuit, CMOS
Interface Circuit, PDSO14
Interface Circuit, PDSO20
Interface Circuit, PDSO6
Interface Circuit, PDSO8
Interface Circuit, PQFP64
Interface Circuit
LA73024AV - VIDEO INTERFACE ICS
LC73854M - Integrated Circuits Interface
LM76 - Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface
LM8335 General-Purpose Output Expander with MIPI RFFE Host Interface
LM9044 Lambda Sensor Interface Amplifier
Low Capacitance ESD Protection for USB 3.0 Interface Low cap ESD protection
MC33661 - LIN Enhanced Physical Interface

<< Prev Next >>