Interface Circuit
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MC33661PEF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33661PEF can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC33661PEF | 710-MC33661PEF | MC33661PEF |
| Product Name | Interface Transceiver IC | Drivers, Receivers, Transceivers | |
| Device Type | Sensor Interface | Transceiver | Transceiver; Transceiver |
| Features | RoHS | RoHS | |
| Package Type | SOIC; SOIC8 | Tube | SOIC; 8-SOIC (0.154", 3.90mm Width) |
| Supply Voltage | Other; 6V ~ 18V | Other; 6V ~ 18V |