Rochester Electronics Integrated Circuits (ICs) - Interface - Specialized MD8255A/B

Description
Win Source Part Number: 1007207-MD8255A/B Category: Integrated Circuits (ICs)>Interface - Specialized Package: Bulk Applications: Controller Standard Package: 1 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 40-CDIP Supplier Device Package: 40-CDIP ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-MD8255A/B Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1007207-MD8255A/B Category: Integrated Circuits (ICs)>Interface - Specialized Package: Bulk Applications: Controller Standard Package: 1 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 40-CDIP Supplier Device Package: 40-CDIP ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-MD8255A/B Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1007207-MD8255A/B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1007207-MD8255A/B
Integrated Circuits (ICs) - Interface - Specialized 1007207-MD8255A/B
Win Source Part Number: 1007207-MD8255A/B Category: Integrated Circuits (ICs)>Interface - Specialized Package: Bulk Applications: Controller Standard Package: 1 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 40-CDIP Supplier Device Package: 40-CDIP ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-MD8255A/B Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1007207-MD8255A/B
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Bulk
Applications: Controller
Standard Package: 1
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 40-CDIP
Supplier Device Package: 40-CDIP
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-MD8255A/B
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Specialized - MD8255A/B - ODG (Origin Data Global)
Shenzhen, China
Specialized
MD8255A/B
Specialized MD8255A/B
8255A - PROG PERIPHERAL INTERFAC

8255A - PROG PERIPHERAL INTERFAC

Supplier's Site
Specialized - MD8255A/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MD8255A/B
Specialized MD8255A/B
Controller Interface 40-CDIP

Controller Interface 40-CDIP

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1007207-MD8255A/B MD8255A/B MD8255A/B
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
16-bit bus transceiver/register; 3-state - 74ALVCH16646DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details