Rochester Electronics Interface - Interface - Serializers, Deserializers - MAX9209EUM-D MAX9209EUM-D

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925735-MAX9209EUM-D Series: * Features: Input Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925735-MAX9209EUM-D Series: * Features: Input Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - MAX9209EUM-D - 925735-MAX9209EUM-D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - MAX9209EUM-D
925735-MAX9209EUM-D
Interface - Interface - Serializers, Deserializers - MAX9209EUM-D 925735-MAX9209EUM-D
Manufacturer: Maxim Integrated Win Source Part Number: 925735-MAX9209EUM-D Series: * Features: Input Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925735-MAX9209EUM-D
Series: *
Features: Input Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Serializers, Deserializers - MAX9209EUM-D - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
MAX9209EUM-D
Interface - Serializers, Deserializers MAX9209EUM-D
DC-BALANCED 21-BIT SERIALIZER

DC-BALANCED 21-BIT SERIALIZER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 925735-MAX9209EUM-D MAX9209EUM-D
Product Name Interface - Interface - Serializers, Deserializers - MAX9209EUM-D Interface - Serializers, Deserializers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 216253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 250 C (-40 to 482 F)
Package Type QFP; LQFP; LQFP
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers